Hubbell Wiring Device-Kellems Cord Connector With Spiral, Nylon, Grey, 7.6-9.19Mm; Thread Size Imperial Hubbell Wiring Devices HS1003GPK25

Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 7.6-9.19MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.6mm; Cable Diameter Max:9.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 7.6-9.19MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.6mm; Cable Diameter Max:9.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector With Spiral, Nylon, Grey, 7.6-9.19Mm; Thread Size Imperial Hubbell Wiring Devices - 18J0531 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector With Spiral, Nylon, Grey, 7.6-9.19Mm; Thread Size Imperial Hubbell Wiring Devices
18J0531
Cord Connector With Spiral, Nylon, Grey, 7.6-9.19Mm; Thread Size Imperial Hubbell Wiring Devices 18J0531
CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 7.6-9.19MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.6mm; Cable Diameter Max:9.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR WITH SPIRAL, NYLON, GREY, 7.6-9.19MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:7.6mm; Cable Diameter Max:9.1mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 18J0531
Product Name Cord Connector With Spiral, Nylon, Grey, 7.6-9.19Mm; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2141084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details