Hubbell Wiring Device-Kellems Connector, Cord; 0.30 in. to 0.36 in.; Straight Male; Nylon; Snap-In; Black HS1003BPK25

Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.30 in. to 0.36 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Cord connector diameter 0.30 in. to 0.36 in., nylon material.
Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.30 in. to 0.36 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Cord connector diameter 0.30 in. to 0.36 in., nylon material.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.30 in. to 0.36 in.; Straight Male; Nylon; Snap-In; Black - 70116135 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.30 in. to 0.36 in.; Straight Male; Nylon; Snap-In; Black
70116135
Connector, Cord; 0.30 in. to 0.36 in.; Straight Male; Nylon; Snap-In; Black 70116135
Cord Connector, Straight Male Connector Style, Nylon Material, 0.30 in. to 0.36 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Cord connector diameter 0.30 in. to 0.36 in., nylon material.

Cord Connector, Straight Male Connector Style, Nylon Material, 0.30 in. to 0.36 in. Cord Diameter

  • Minature snap-in
  • Flammability UL 94-V2
    Cord connector diameter 0.30 in. to 0.36 in., nylon material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116135
Product Name Connector, Cord; 0.30 in. to 0.36 in.; Straight Male; Nylon; Snap-In; Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-2 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details