Hubbell Wiring Device-Kellems Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 HS1002BPK25

Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..
Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 - 70116134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2
70116134
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 70116134
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..

Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter

  • Minature snap-in
  • Flammability UL 94-V2
    Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116134
Product Name Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 4-745130-0 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details