Hubbell Wiring Device-Kellems Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 HS1002BPK25

Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..
Description
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 - 70116134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2
70116134
Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2 70116134
Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter Minature snap-in Flammability UL 94-V2 Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..

Cord Connector, Straight Male Connector Style, Nylon Material, 0.28 in. to 0.32 in. Cord Diameter

  • Minature snap-in
  • Flammability UL 94-V2
    Hubbell Juniors have a UL 94-V2 rating. Overall length 1.84 in..
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70116134
Product Name Connector, Cord; 0.28 in. to 0.32 in.; Straight; Nylon; Snap-In; Black; UL 94V2
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details