Hubbell Wiring Device-Kellems Occupancy Sensor/Switch HS1001

Description
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED
Datasheet
Description
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - HS1001 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
HS1001
Occupancy Sensor/Switch HS1001
SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED

SENSOR WITH RELAY TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; AISLE, HALLWAY APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 13 DEG FIELD OF VIEW; PASSIVE INFRARED

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number HS1001
Product Name Occupancy Sensor/Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Side Through Hole Long Range BGS Sensor - 42BT-B2LBSL-F4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 39.37 inch (1000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details