Hubbell Wiring Device-Kellems Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices HJ1058G

Description
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.31"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.31"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices - 89F2842 - Newark, An Avnet Company
Chicago, IL, United States
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
89F2842
Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices 89F2842
CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.31"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.25"; Cable Diameter Max:0.31"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89F2842
Product Name Conduit, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220355 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8858 inch (22.5 mm)
View Details
3 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details