Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1055B

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.06"; Cable Diameter Max:0.13"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.06"; Cable Diameter Max:0.13"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 35B1052 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
35B1052
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 35B1052
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.06"; Cable Diameter Max:0.13"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.06"; Cable Diameter Max:0.13"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Hub Size:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1052
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248649 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details