Hubbell Wiring Device-Kellems Cord Connector, Straight Male, 1/2In, Black; Thread Size Imperial Hubbell Wiring Devices HJ1041BPK25

Description
CORD CONNECTOR, STRAIGHT MALE, 1/2IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, STRAIGHT MALE, 1/2IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Straight Male, 1/2In, Black; Thread Size Imperial Hubbell Wiring Devices - 24K3879 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Straight Male, 1/2In, Black; Thread Size Imperial Hubbell Wiring Devices
24K3879
Cord Connector, Straight Male, 1/2In, Black; Thread Size Imperial Hubbell Wiring Devices 24K3879
CORD CONNECTOR, STRAIGHT MALE, 1/2IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD CONNECTOR, STRAIGHT MALE, 1/2IN, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24K3879
Product Name Cord Connector, Straight Male, 1/2In, Black; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Gland & Locknut, Brass, M20X1.5, 12Mm,; Thread Size Imperial Amp Te Connectivity - 24M5065 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Traction Relief Cable Gland - 4305506 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details