Hubbell Wiring Device-Kellems Connector, Cord; Nylon; 0.21 to 0.28 in. Diameter, Cord Range; PG; Black HJ1014BPK25

Description
Cord Connectors, Nylon Miniature With Spiral Material Body UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Description
Cord Connectors, Nylon Miniature With Spiral Material Body UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; Nylon; 0.21 to 0.28 in. Diameter, Cord Range; PG; Black - 70116170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; Nylon; 0.21 to 0.28 in. Diameter, Cord Range; PG; Black
70116170
Connector, Cord; Nylon; 0.21 to 0.28 in. Diameter, Cord Range; PG; Black 70116170
Cord Connectors, Nylon Miniature With Spiral Material Body UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Cord Connectors, Nylon Miniature With Spiral Material Body

  • UL Listed, CSA Certified Standards
    Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70116170
Product Name Connector, Cord; Nylon; 0.21 to 0.28 in. Diameter, Cord Range; PG; Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745652-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details