Hubbell Wiring Device-Kellems Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black HJ1012BPK25

Description
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Description
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black - 70116168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black
70116168
Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black 70116168
Cord Connectors, Black Color, Nylon Miniature With Spiral UL Listed, CSA Certified Standards Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.

Cord Connectors, Black Color, Nylon Miniature With Spiral

  • UL Listed, CSA Certified Standards
    Hubbell juniors are a miniature liquidtight version of the full-sized hubbell cord connectors. They feature the same GOTCHA® ring technology and neoprene bushings.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70116168
Product Name Connector, Cord; Nylon; 0.20 to 0.27 in. Diameter, Cord Range; PG; Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 2705218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248648 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details