Hubbell Wiring Device-Kellems Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices HJ1003GPK25

Description
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices - 97C9223 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices
97C9223
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices 97C9223
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 97C9223
Product Name Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.31 inch (33.3 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details