Hubbell Incorporated Compression Cable Lug HGBL06S

Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE SINGLE HGBL MODEL
Datasheet
Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE SINGLE HGBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HGBL06S - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
HGBL06S
Compression Cable Lug HGBL06S
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE SINGLE HGBL MODEL
  • TIN PLATED SOLID COPPER MATERIAL
  • BLUE COLOR
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • GROUND&BOND BRAND
  • LUG STYLE SINGLE
  • HGBL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number HGBL06S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details