Hubbell Incorporated Compression Cable Lug HGBL06DB

Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
Datasheet
Description
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HGBL06DB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
HGBL06DB
Compression Cable Lug HGBL06DB
TIN PLATED SOLID COPPER MATERIAL BLUE COLOR UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE GROUND&BOND BRAND LUG STYLE DOUBLE HGBL MODEL
  • TIN PLATED SOLID COPPER MATERIAL
  • BLUE COLOR
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STRAIGHT BARREL TYPE
  • GROUND&BOND BRAND
  • LUG STYLE DOUBLE
  • HGBL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number HGBL06DB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details