Hubbell Incorporated Patch Cord HCL6W05

Description
CATEGORY 6 TYPE WHITE COLOR 5 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE UTP OUTER DIAMETER 0.155 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6 TYPE WHITE COLOR 5 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE UTP OUTER DIAMETER 0.155 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HCL6W05 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HCL6W05
Patch Cord HCL6W05
CATEGORY 6 TYPE WHITE COLOR 5 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 28 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CMR JACKET RATING STRANDED CONDUCTOR CONSTRUCTION ROHS COMPLIANT CABLE TYPE UTP OUTER DIAMETER 0.155 INCH MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT) CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6 TYPE
  • WHITE COLOR
  • 5 FT
  • UL 1863, UL (CANADA AND US), ETL (US) APPROVAL
  • 28 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CMR JACKET RATING
  • STRANDED CONDUCTOR CONSTRUCTION
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • OUTER DIAMETER 0.155 INCH
  • MATERIAL POLYCARBONATE (PLUG BODY/PLUG BOOT)
  • CONTACT PLATING 50 MICRO INCH GOLD WITH 100 MICRO INCH UNDER PLATING
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HCL6W05
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-10-Q7N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 1FT Length - 1226002-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details