Hubbell Incorporated Patch Cord HC6GY07

Description
CATEGORY 6 TYPE GRAY COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet
Description
CATEGORY 6 TYPE GRAY COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6GY07 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6GY07
Patch Cord HC6GY07
CATEGORY 6 TYPE GRAY COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
  • CATEGORY 6 TYPE
  • GRAY COLOR
  • 7 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6GY07
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details