Hubbell Incorporated Patch Cord HC6B14SB

Description
CATEGORY 6 TYPE BLUE COLOR 14 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAG BOOT END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet
Description
CATEGORY 6 TYPE BLUE COLOR 14 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAG BOOT END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6B14SB - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6B14SB
Patch Cord HC6B14SB
CATEGORY 6 TYPE BLUE COLOR 14 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SNAG BOOT END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6 MODEL
  • CATEGORY 6 TYPE
  • BLUE COLOR
  • 14 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SNAG BOOT END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6B14SB
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details