HBLVP6485 -- 60A 3W4P PLUG ASSY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
60A 3W4P Plug Assy Hubbell Wiring Devices
HBLVP6485
Description
60A 3W4P PLUG ASSY
Description
60A 3W4P PLUG ASSY
Suppliers
60A 3W4P Plug Assy Hubbell Wiring Devices
93Y5858
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
93Y5858 |
|
Product Name
|
60A 3W4P Plug Assy Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details