Hubbell Wiring Device-Kellems Single Pole Connector; Color Hubbell Wiring Devices HBLTR

Description
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Color Hubbell Wiring Devices - 46M3157 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Color Hubbell Wiring Devices
46M3157
Single Pole Connector; Color Hubbell Wiring Devices 46M3157
SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Color:Red; Connector Color:Red; Connector Type:Power Entry; Connector Type:Circular; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Operating Voltage VDC Max:250V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3157
Product Name Single Pole Connector; Color Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products