Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLTBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3154 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3154
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3154
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplastic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3154
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details