Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 4P5W, 30A, Blue; Current Rating Hubbell Wiring Devices HBLS560P9W

Description
POWER ENTRY CONN, PLUG, 4P5W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, PLUG, 4P5W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 4P5W, 30A, Blue; Current Rating Hubbell Wiring Devices - 93Y5818 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 4P5W, 30A, Blue; Current Rating Hubbell Wiring Devices
93Y5818
Power Entry Conn, Plug, 4P5W, 30A, Blue; Current Rating Hubbell Wiring Devices 93Y5818
POWER ENTRY CONN, PLUG, 4P5W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 4P5W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5818
Product Name Power Entry Conn, Plug, 4P5W, 30A, Blue; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2418 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details