Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices HBLS5100C9W

Description
POWER ENTRY CONN, SKT, 4P5W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 4P5W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices - 71AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices
71AC5524
Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices 71AC5524
POWER ENTRY CONN, SKT, 4P5W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5524
Product Name Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details