Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices HBLS460R7W

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices - 93Y5773 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices
93Y5773
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices 93Y5773
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5773
Product Name Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details