Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS460C5W

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5749 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5749
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5749
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5749
Product Name Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products