Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 30A, Red; Current Rating Hubbell Wiring Devices HBLS430R7W

Description
POWER ENTRY CONN, SKT, 3P4W, 30A, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 30A, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 30A, Red; Current Rating Hubbell Wiring Devices - 47Y7350 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 30A, Red; Current Rating Hubbell Wiring Devices
47Y7350
Power Entry Conn, Skt, 3P4W, 30A, Red; Current Rating Hubbell Wiring Devices 47Y7350
POWER ENTRY CONN, SKT, 3P4W, 30A, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 30A, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47Y7350
Product Name Power Entry Conn, Skt, 3P4W, 30A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details