The Power Entry Connector, Socket, 2P3W, 60A, Red is designed for robust performance in demanding environments. It is rated for a maximum current of 60A and operates at a voltage of 480V. This connector features a panel mount design and is equipped with a power indicating LED light for visual verification of power status. It is compliant with IEC 60309 standards and UL 2682, making it suitable as a disconnecting means for both motor and branch circuits. The device offers superior water and dust ingress protection with an IP69K rating, ensuring reliability in harsh conditions, including high-pressure washdowns. The housing is constructed from UV-stabilized and corrosion-resistant materials, enhancing durability in industrial applications. The ergonomic design facilitates ease of use, and the stainless steel hardware provides additional corrosion resistance.
POWER ENTRY CONN, SKT, 2P3W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP69K
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5716 |
| Product Name | Power Entry Conn, Skt, 2P3W, 60A, Red; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |