Hubbell Wiring Device-Kellems Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices HBLS360C4WP

Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices - 93Y5700 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
93Y5700
Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices 93Y5700
POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K

POWER ENTRY CONN, RCPT, 2P3W, 60A; Current Rating:60A; Voltage Rating VAC:125V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5700
Product Name Power Entry Conn, Rcpt, 2P3W, 60A; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details