Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLPTBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3149 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3149
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3149
SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplast ic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Current Rating:400A; Colour:Black; Connector Body Material:Thermoplastic Body; Connector Colour:Black; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3149
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details