Hubbell Wiring Device-Kellems Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices HBLMRBK

Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices - 46M3135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices
46M3135
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices 46M3135
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Double Set Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Black; Connecting Termination:Double Set Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3135
Product Name Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details