Hubbell Wiring Device-Kellems Single Pole Connector; Current Rating Hubbell Wiring Devices HBLM3FW

Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Current Rating Hubbell Wiring Devices - 46M3147 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Current Rating Hubbell Wiring Devices
46M3147
Single Pole Connector; Current Rating Hubbell Wiring Devices 46M3147
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:White; Connector Body Material:Thermoplast ic Body; Connector Colour:White; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Current Rating:400A; Colour:White; Connector Body Material:Thermoplastic Body; Connector Colour:White; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3147
Product Name Single Pole Connector; Current Rating Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products