Hubbell Wiring Device-Kellems Cat6 Modular Jack, 1 Port; Modular Connector Type Hubbell Wiring Devices HBLHI6

Description
CAT6 MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet
Description
CAT6 MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Modular Jack, 1 Port; Modular Connector Type Hubbell Wiring Devices - 09J1695 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 1 Port; Modular Connector Type Hubbell Wiring Devices
09J1695
Cat6 Modular Jack, 1 Port; Modular Connector Type Hubbell Wiring Devices 09J1695
CAT6 MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

CAT6 MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J1695
Product Name Cat6 Modular Jack, 1 Port; Modular Connector Type Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products