Hubbell Wiring Device-Kellems Switch, Disconnect, 60A, 3Pole; No. Of Poles Hubbell Wiring Devices HBLDS6AC

Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 60A, 3Pole; No. Of Poles Hubbell Wiring Devices - 35B320 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 60A, 3Pole; No. Of Poles Hubbell Wiring Devices
35B320
Switch, Disconnect, 60A, 3Pole; No. Of Poles Hubbell Wiring Devices 35B320
SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

SWITCH, DISCONNECT, 60A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B320
Product Name Switch, Disconnect, 60A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
DC Micro (M12) receptacle - 888D-F4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers