Hubbell Wiring Device-Kellems Disconnect Sw, Square Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices HBLDS3SSP

Description
DISCONNECT SW, SQUARE TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
DISCONNECT SW, SQUARE TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Sw, Square Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices - 57AC8987 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Sw, Square Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices
57AC8987
Disconnect Sw, Square Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices 57AC8987
DISCONNECT SW, SQUARE TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

DISCONNECT SW, SQUARE TOP, 3P, 30A, 600V; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8987
Product Name Disconnect Sw, Square Top, 3P, 30A, 600V; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details