Hubbell Wiring Device-Kellems Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3RCP

Description
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 57AC8985 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
57AC8985
Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 57AC8985
DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

DISCONNECT SWITCH W/LED, 3P, 30A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC8985
Product Name Disconnect Switch W/led, 3P, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details