Hubbell Wiring Device-Kellems Load Break Switch, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices HBLDS3J

Description
LOAD BREAK SWITCH, 30A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Approvals / Standards:UL, NSF RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 30A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Approvals / Standards:UL, NSF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices - 93Y5424 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
93Y5424
Load Break Switch, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices 93Y5424
LOAD BREAK SWITCH, 30A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Approvals / Standards:UL, NSF RoHS Compliant: Yes

LOAD BREAK SWITCH, 30A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:-; Approvals / Standards:UL, NSF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5424
Product Name Load Break Switch, 30A, 600Vac; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details