Hubbell Wiring Device-Kellems Single Pole Connector; Color Hubbell Wiring Devices HBLDMW

Description
SINGLE POLE CONNECTOR; Color:White; Connector Color:White; Connector Type:Circular; Connector Type:Power Entry; Contact Material:Brass; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Series:- RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Color:White; Connector Color:White; Connector Type:Circular; Connector Type:Power Entry; Contact Material:Brass; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Series:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Color Hubbell Wiring Devices - 46M3127 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Color Hubbell Wiring Devices
46M3127
Single Pole Connector; Color Hubbell Wiring Devices 46M3127
SINGLE POLE CONNECTOR; Color:White; Connector Color:White; Connector Type:Circular; Connector Type:Power Entry; Contact Material:Brass; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Series:- RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Color:White; Connector Color:White; Connector Type:Circular; Connector Type:Power Entry; Contact Material:Brass; Current Rating:400A; Leaded Process Compatible:No; Operating Voltage VAC Max:600V AC; Series:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3127
Product Name Single Pole Connector; Color Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details