HBL9650NP -- PLUG, 50A 250V, 6-50P HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Plug, 50A 250V, 6-50P Hubbell Wiring Devices
HBL9650NP
Description
PLUG, 50A 250V, 6-50P
Description
PLUG, 50A 250V, 6-50P
Suppliers
Plug, 50A 250V, 6-50P Hubbell Wiring Devices
26AJ6478
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26AJ6478 |
|
Product Name
|
Plug, 50A 250V, 6-50P Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details