Hubbell Wiring Device-Kellems Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices HBL8ESPS1050C

Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:19.5kA; Energy Rating:1050J RoHS Compliant: Yes
Datasheet
Description
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:19.5kA; Energy Rating:1050J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices - 01X3402 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
01X3402
Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices 01X3402
SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:19.5kA; Energy Rating:1050J RoHS Compliant: Yes

SUPPRESSOR, SURGE ARRESTOR, PLUGIN, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:19.5kA; Energy Rating:1050J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01X3402
Product Name Suppressor, Surge Arrestor, Plugin, 125V; No. Of Outlets Hubbell Wiring Devices
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details