Hubbell Wiring Device-Kellems Twist Lock Angle Male Plug, 2P3W, 15A 125V; Connector Type Hubbell Wiring Devices HBL7570

Description
TWIST LOCK ANGLE MALE PLUG, 2P3W, 15A 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK ANGLE MALE PLUG, 2P3W, 15A 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Angle Male Plug, 2P3W, 15A 125V; Connector Type Hubbell Wiring Devices - 94F9524 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Angle Male Plug, 2P3W, 15A 125V; Connector Type Hubbell Wiring Devices
94F9524
Twist Lock Angle Male Plug, 2P3W, 15A 125V; Connector Type Hubbell Wiring Devices 94F9524
TWIST LOCK ANGLE MALE PLUG, 2P3W, 15A 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

TWIST LOCK ANGLE MALE PLUG, 2P3W, 15A 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9524
Product Name Twist Lock Angle Male Plug, 2P3W, 15A 125V; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers