Hubbell Wiring Device-Kellems Twist Lock Flanged Inlet, 15A 125/250V, Nema Ml-3P; Connector Type Hubbell Wiring Devices HBL7486N

Description
TWIST LOCK FLANGED INLET, 15A 125/250V, NEMA ML-3P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWIST LOCK FLANGED INLET, 15A 125/250V, NEMA ML-3P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Lock Flanged Inlet, 15A 125/250V, Nema Ml-3P; Connector Type Hubbell Wiring Devices - 14C5695 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Flanged Inlet, 15A 125/250V, Nema Ml-3P; Connector Type Hubbell Wiring Devices
14C5695
Twist Lock Flanged Inlet, 15A 125/250V, Nema Ml-3P; Connector Type Hubbell Wiring Devices 14C5695
TWIST LOCK FLANGED INLET, 15A 125/250V, NEMA ML-3P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

TWIST LOCK FLANGED INLET, 15A 125/250V, NEMA ML-3P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5695
Product Name Twist Lock Flanged Inlet, 15A 125/250V, Nema Ml-3P; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details