Hubbell Wiring Device-Kellems Enclosure, Wall Mount, Fiberglass Yellow; Enclosure Type Hubbell Wiring Devices HBL60CM83

Description
ENCLOSURE, WALL MOUNT, FIBERGLASS YELLOW; Enclosure Type:Multipurpose; Enclosure Material:Fiberglass; External Height - Metric:115.8mm; External Width - Metric:75mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Yellow RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, FIBERGLASS YELLOW; Enclosure Type:Multipurpose; Enclosure Material:Fiberglass; External Height - Metric:115.8mm; External Width - Metric:75mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Fiberglass Yellow; Enclosure Type Hubbell Wiring Devices - 14C5612 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass Yellow; Enclosure Type Hubbell Wiring Devices
14C5612
Enclosure, Wall Mount, Fiberglass Yellow; Enclosure Type Hubbell Wiring Devices 14C5612
ENCLOSURE, WALL MOUNT, FIBERGLASS YELLOW; Enclosure Type:Multipurpose; Enclosure Material:Fiberglass; External Height - Metric:115.8mm; External Width - Metric:75mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, FIBERGLASS YELLOW; Enclosure Type:Multipurpose; Enclosure Material:Fiberglass; External Height - Metric:115.8mm; External Width - Metric:75mm; External Depth - Metric:95mm; IP Rating:-; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 14C5612
Product Name Enclosure, Wall Mount, Fiberglass Yellow; Enclosure Type Hubbell Wiring Devices
Length 4.56 inch (116 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers