Hubbell Wiring Device-Kellems Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices HBL5362ISA

Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices - 65H5678 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
65H5678
Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices 65H5678
SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes

SURGE SUPPRESSOR, 240J, 15KA, NEMA 5-15R; Product Range:SpikeShield Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65H5678
Product Name Surge Suppressor, 240J, 15Ka, Nema 5-15R; Product Range Hubbell Wiring Devices
Mounting Panel MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details