Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL530PS1W

Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 14C5514 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
14C5514
Current Rating Hubbell Wiring Devices 14C5514
Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes

Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5514
Product Name Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details