Hubbell Wiring Device-Kellems Electrical Plug; 15 A; 125 V; Black; 0.325 to 0.655 in.; Nylon; Brass; Brass HBL5266CA

Description
Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.325 in. to 0.655 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
Datasheet
Description
Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.325 in. to 0.655 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 15 A; 125 V; Black; 0.325 to 0.655 in.; Nylon; Brass; Brass - 70116146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 V; Black; 0.325 to 0.655 in.; Nylon; Brass; Brass
70116146
Electrical Plug; 15 A; 125 V; Black; 0.325 to 0.655 in.; Nylon; Brass; Brass 70116146
Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.325 in. to 0.655 in. Dia. Cord Brass⁄nickel plated for neutral terminal screw material Brass, multiple drive (green) ground screw material Steel nickel finish wire clamps material Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.

Insulgrip Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.325 in. to 0.655 in. Dia. Cord

  • Brass⁄nickel plated for neutral terminal screw material
  • Brass, multiple drive (green) ground screw material
  • Steel nickel finish wire clamps material
    Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
Supplier's Site
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices - 52F9755 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
52F9755
Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices 52F9755
CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Insulgrip; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116146 52F9755
Product Name Electrical Plug; 15 A; 125 V; Black; 0.325 to 0.655 in.; Nylon; Brass; Brass Connector, Power Entry, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M12AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details