Hubbell Wiring Device-Kellems Connector, Duplex Receptacle, 15A, 125Vac, Blue; Connector Type Hubbell Wiring Devices HBL5262SA

Description
CONNECTOR, DUPLEX RECEPTACLE, 15A, 125VAC, BLUE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DUPLEX RECEPTACLE, 15A, 125VAC, BLUE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Duplex Receptacle, 15A, 125Vac, Blue; Connector Type Hubbell Wiring Devices - 87F1052 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Duplex Receptacle, 15A, 125Vac, Blue; Connector Type Hubbell Wiring Devices
87F1052
Connector, Duplex Receptacle, 15A, 125Vac, Blue; Connector Type Hubbell Wiring Devices 87F1052
CONNECTOR, DUPLEX RECEPTACLE, 15A, 125VAC, BLUE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Blue; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes

CONNECTOR, DUPLEX RECEPTACLE, 15A, 125VAC, BLUE; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Blue; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:Circuit Guard® RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F1052
Product Name Connector, Duplex Receptacle, 15A, 125Vac, Blue; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details