Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 4P5W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices HBL5200RS1WR

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 4P5W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices - 88H7515 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 4P5W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices
88H7515
Power Entry Connector, Receptacle, 4P5W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices 88H7515
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 200A 600V, REVERSE; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7515
Product Name Power Entry Connector, Receptacle, 4P5W, 200A 600V, Reverse; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details