Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 4P5W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices HBL5200PS1W

Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 4P5W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 4P5W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices - 88H7513 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 4P5W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices
88H7513
Power Entry Connector, Plug, 4P5W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices 88H7513
POWER ENTRY CONNECTOR, PLUG, 4P5W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 4P5W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7513
Product Name Power Entry Connector, Plug, 4P5W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details