Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL5100RS1W

Description
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 94B4183 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
94B4183
Current Rating Hubbell Wiring Devices 94B4183
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Grey; IP Rating:IP67; Product Range:Watertight Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B4183
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details