Hubbell Wiring Device-Kellems Cover For 50A Lkg Inlets Hubbell Wiring Devices HBL4892

Description
COVER FOR 50A LKG INLETS
Description
COVER FOR 50A LKG INLETS

Suppliers

Company
Product
Description
Supplier Links
Cover For 50A Lkg Inlets Hubbell Wiring Devices - 14C5433 - Newark, An Avnet Company
Chicago, IL, United States
Cover For 50A Lkg Inlets Hubbell Wiring Devices
14C5433
Cover For 50A Lkg Inlets Hubbell Wiring Devices 14C5433
COVER FOR 50A LKG INLETS

COVER FOR 50A LKG INLETS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5433
Product Name Cover For 50A Lkg Inlets Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details