Hubbell Wiring Device-Kellems Connector, Power Entry, 15A; Accessory Type Hubbell Wiring Devices HBL4579C

Description
CONNECTOR, POWER ENTRY, 15A; Accessory Type:Connector Body; For Use With:Twist Lock Devices; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Product Range:Twist-Lock; Current Rating:15A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 15A; Accessory Type:Connector Body; For Use With:Twist Lock Devices; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Product Range:Twist-Lock; Current Rating:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 15A; Accessory Type Hubbell Wiring Devices - 46F1296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 15A; Accessory Type Hubbell Wiring Devices
46F1296
Connector, Power Entry, 15A; Accessory Type Hubbell Wiring Devices 46F1296
CONNECTOR, POWER ENTRY, 15A; Accessory Type:Connector Body; For Use With:Twist Lock Devices; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Product Range:Twist-Lock; Current Rating:15A RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 15A; Accessory Type:Connector Body; For Use With:Twist Lock Devices; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Product Range:Twist-Lock; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F1296
Product Name Connector, Power Entry, 15A; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details