Hubbell Wiring Device-Kellems Fused Mechanical Interlock, 3P4W, 30A 3Ph 480V ; Current Rating Hubbell Wiring Devices HBL430MIF7W

Description
FUSED MECHANICAL INTERLOCK, 3P4W, 30A 3PH 480V ; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
FUSED MECHANICAL INTERLOCK, 3P4W, 30A 3PH 480V ; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Mechanical Interlock, 3P4W, 30A 3Ph 480V ; Current Rating Hubbell Wiring Devices - 14C5348 - Newark, An Avnet Company
Chicago, IL, United States
Fused Mechanical Interlock, 3P4W, 30A 3Ph 480V ; Current Rating Hubbell Wiring Devices
14C5348
Fused Mechanical Interlock, 3P4W, 30A 3Ph 480V ; Current Rating Hubbell Wiring Devices 14C5348
FUSED MECHANICAL INTERLOCK, 3P4W, 30A 3PH 480V ; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

FUSED MECHANICAL INTERLOCK, 3P4W, 30A 3PH 480V ; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5348
Product Name Fused Mechanical Interlock, 3P4W, 30A 3Ph 480V ; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details